Spectrum Control 1446 Medium Power Coaxial Termination, Low IMD Design (716, DC-6 GHz, 25 W) 1446-1

Description
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Custom Designs Available. Weinschel Product
Request a Quote Datasheet
Description
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Custom Designs Available. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1446 Medium Power Coaxial Termination, Low IMD Design (716, DC-6 GHz, 25 W) - 1446-1 - APITech
Fairview, PA, United States
1446 Medium Power Coaxial Termination, Low IMD Design (716, DC-6 GHz, 25 W)
1446-1
1446 Medium Power Coaxial Termination, Low IMD Design (716, DC-6 GHz, 25 W) 1446-1
Optimized for Wireless OEM and Test Applications. Designed to meet environmental requirements of MIL-D-39030. Custom Designs Available. Weinschel Product
  • Optimized for Wireless OEM and Test Applications.
  • Designed to meet environmental requirements of MIL-D-39030.
  • Custom Designs Available.
  • Weinschel Product
Supplier's Site Datasheet
RF Coaxial Termination - 1446-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
1446-1
RF Coaxial Termination 1446-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 1446-1 1446-1
Product Name 1446 Medium Power Coaxial Termination, Low IMD Design (716, DC-6 GHz, 25 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o215000124N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERMINATION N-M 25W RoHS - TERM-25W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT33R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details
SolderSleeve Shield Terminators - 346108-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details