Spectrum Control 1419 Coaxial Termination (SMA, DC-18 GHz, 10 W) M1419

Description
Miniature Size and Lightweight - All models are approximately 1.6 inches long, and weigh less than 14 grams with male connector. Quality connector with special high temperature support beads. Weinschel Product.
Request a Quote Datasheet
Description
Miniature Size and Lightweight - All models are approximately 1.6 inches long, and weigh less than 14 grams with male connector. Quality connector with special high temperature support beads. Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1419 Coaxial Termination (SMA, DC-18 GHz, 10 W) - M1419 - APITech
Fairview, PA, United States
1419 Coaxial Termination (SMA, DC-18 GHz, 10 W)
M1419
1419 Coaxial Termination (SMA, DC-18 GHz, 10 W) M1419
Miniature Size and Lightweight - All models are approximately 1.6 inches long, and weigh less than 14 grams with male connector. Quality connector with special high temperature support beads. Weinschel Product.
  • Miniature Size and Lightweight - All models are approximately 1.6 inches long, and weigh less than 14 grams with male connector.
  • Quality connector with special high temperature support beads.
  • Weinschel Product.
Supplier's Site Datasheet
RF Coaxial Termination - M1419 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
M1419
RF Coaxial Termination M1419
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number M1419 M1419
Product Name 1419 Coaxial Termination (SMA, DC-18 GHz, 10 W) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2120124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT3302 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details
Power Cable Terminations - 2-2819073-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details