Radiall RF Coaxial Termination R401210105

Description
SMT Termination: (ALN) DC-2 GHz 10W (True Surface Mount)
Request a Quote Datasheet
Description
SMT Termination: (ALN) DC-2 GHz 10W (True Surface Mount)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R401210105 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R401210105
RF Coaxial Termination R401210105
SMT Termination: (ALN) DC-2 GHz 10W (True Surface Mount)

SMT Termination: (ALN) DC-2 GHz 10W (True Surface Mount)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R401210105
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o213006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION N-M 5W RoHS - TERM-5W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT3302 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details
Power Cable Terminations - 2259767-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details