Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL TERMINATIONS
SPECTRUM CONTROL
3112-SF -- RF COAXIAL TERMINATION
Spectrum Control
RF Coaxial Termination
3112-SF
Description
Terminations SMA, DC - 12.4 GHz, 25 Watts
Request a Quote
Email Supplier
Datasheet
Description
Terminations SMA, DC - 12.4 GHz, 25 Watts
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
3112-SF
RF Coaxial Termination
3112-SF
Terminations SMA, DC - 12.4 GHz, 25 Watts
Terminations SMA, DC - 12.4 GHz, 25 Watts
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
Electrical Terminations
Product Number
3112-SF
Product Name
RF Coaxial Termination
Terminator Type
Coaxial Terminator
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Coaxial Termination
5o2110018S
Specs
Terminator Type
RF Terminator; Coaxial Terminator
Category / Application
General Purpose Terminator
Connector Type
SMA; SMA
View Details
BARTEC
Terminator
profibus-interface-terminator
View Details
TE Connectivity
SolderSleeve Shield Terminators
020733-000
Specs
Terminator Type
SolderSleeve Shield Terminators
View Details
Mini-Circuits
TERM / 2.4MM-F / 50GHZ RoHS
ANNEF-50V+
Specs
Connector Type
2.4mm
Standards and Certifications
RoHS
Frequency Range
50000 MHz
View Details