Amphenol RF RF Coaxial Termination 202109

Description
N Terminator Plug
Request a Quote Datasheet
Description
N Terminator Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 202109 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
202109
RF Coaxial Termination 202109
N Terminator Plug

N Terminator Plug

Supplier's Site
RF Terminators - 202109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
202109
RF Terminators 202109
RF Terminators N TERMINATOR PLUG 50 OHM

RF Terminators N TERMINATOR PLUG 50 OHM

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 202109 202109
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

30W 6GHz SMA Coaxial Termination - UIYCT30AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
Coaxial Termination - 5o212503N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT1810 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 10 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details