Amphenol RF RF Coaxial Termination 915-1007

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 915-1007 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
915-1007
RF Coaxial Termination 915-1007
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Terminators - 915-1007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
915-1007
RF Terminators 915-1007
RF Terminators PSMP TERMINATOR PLUG FEMALE CONTACT

RF Terminators PSMP TERMINATOR PLUG FEMALE CONTACT

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 915-1007 915-1007
Product Name RF Coaxial Termination RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT2650 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 50 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
Coaxial Termination - 5o211000124N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 12400 MHz
View Details