Spectrum Control 3073N Coaxial Terminations (Type N, 5 Watts, DC-12.4 GHz) 3073N

Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3073N Coaxial Terminations (Type N, 5 Watts, DC-12.4 GHz) - 3073N - APITech
Fairview, PA, United States
3073N Coaxial Terminations (Type N, 5 Watts, DC-12.4 GHz)
3073N
3073N Coaxial Terminations (Type N, 5 Watts, DC-12.4 GHz) 3073N
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet
Downers Grove, IL, United States
RF Coaxial Termination
3073N
RF Coaxial Termination 3073N
Terminations Type N, DC - 12.4 GHz, 5 Watts

Terminations Type N, DC - 12.4 GHz, 5 Watts

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD
Product Category Electrical Terminations Electrical Terminations
Product Number 3073N 3073N
Product Name 3073N Coaxial Terminations (Type N, 5 Watts, DC-12.4 GHz) RF Coaxial Termination
Terminator Type Coaxial Terminator Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2120124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / TNC / RoHS - TTRM-50+ - Mini-Circuits
Specs
Connector Type TNC
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
Terminations - NCT2625 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
Coax Cable Termination - 763963-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details