Radiall RF Coaxial Termination R404441121

Description
BNC Male Standard Coaxial Terminations DC-1 GHz 1W
Request a Quote Datasheet
Description
BNC Male Standard Coaxial Terminations DC-1 GHz 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404441121 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404441121
RF Coaxial Termination R404441121
BNC Male Standard Coaxial Terminations DC-1 GHz 1W

BNC Male Standard Coaxial Terminations DC-1 GHz 1W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404441121
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21506S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.92MM-M / 40GHZ RoHS - ANNE-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT1801 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; SMA, SSMA
Frequency Range 0.0 to 18000 MHz
View Details
Coax Cable Termination - 763963-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details