Amphenol RF RF Coaxial Termination APH-HDBNCP-T-50

Description
50 OHM HD BNC PLUG TERMINATION
Request a Quote
Description
50 OHM HD BNC PLUG TERMINATION
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - APH-HDBNCP-T-50 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
APH-HDBNCP-T-50
RF Coaxial Termination APH-HDBNCP-T-50
50 OHM HD BNC PLUG TERMINATION

50 OHM HD BNC PLUG TERMINATION

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number APH-HDBNCP-T-50
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

50W 6GHz SMA Coaxial Termination - UIYCT50AS6 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
Coaxial Termination - 5o218006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
Terminations - NCT5005 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details