Radiall RF Coaxial Termination R404210161

Description
SMA Male Coaxial Termination 18 GHz 2W
Request a Quote Datasheet
Description
SMA Male Coaxial Termination 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404210161 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404210161
RF Coaxial Termination R404210161
SMA Male Coaxial Termination 18 GHz 2W

SMA Male Coaxial Termination 18 GHz 2W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404210161
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERMINATION SMA-M 50W RoHS - TERM-50W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT67R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details
Power Cable Terminations - 2259749-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details