Radiall RF Coaxial Termination R404589000

Description
SMA Male Miniature Coaxial Terminations DC-18 GHz 20W
Request a Quote Datasheet
Description
SMA Male Miniature Coaxial Terminations DC-18 GHz 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404589000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404589000
RF Coaxial Termination R404589000
SMA Male Miniature Coaxial Terminations DC-18 GHz 20W

SMA Male Miniature Coaxial Terminations DC-18 GHz 20W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404589000
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21208S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT5002 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
Power Cable Terminations - 161622-007 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details