Radiall RF Coaxial Termination R404370600

Description
TNC Male Coaxial Termination DC-18 GHz
Request a Quote Datasheet
Description
TNC Male Coaxial Termination DC-18 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404370600 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404370600
RF Coaxial Termination R404370600
TNC Male Coaxial Termination DC-18 GHz

TNC Male Coaxial Termination DC-18 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404370600
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 1-2819073-7 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination 5W N - UIYCT5AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 12400 MHz
View Details
Space Qualified Coaxial Termination T3M-SQ - T3M-SQ - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details