Radiall, Inc. RF Coaxial Termination R404101000W

Description
SMA Male Coaxial Termination 1W 4 GHz
Request a Quote
Description
SMA Male Coaxial Termination 1W 4 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404101000W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404101000W
RF Coaxial Termination R404101000W
SMA Male Coaxial Termination 1W 4 GHz

SMA Male Coaxial Termination 1W 4 GHz

Supplier's Site
 - 2632716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Radiall R404101000W RF Terminator

Radiall R404101000W RF Terminator

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category Electrical Terminations RF Terminations
Product Number R404101000W 2632716
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Space Qualified Coaxial Termination T3M-TV - T3M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details
Coaxial Termination - 5o215003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
 - 1249149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details