Radiall RF Coaxial Termination R404584500

Description
SMA Female Miniature Coaxial Terminations DC-12.4 GHz 20W
Request a Quote Datasheet
Description
SMA Female Miniature Coaxial Terminations DC-12.4 GHz 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404584500 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404584500
RF Coaxial Termination R404584500
SMA Female Miniature Coaxial Terminations DC-12.4 GHz 20W

SMA Female Miniature Coaxial Terminations DC-12.4 GHz 20W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404584500
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 25W N - UIYCT25AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 8000 MHz
View Details
Coaxial Termination - 5o2120124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT18K5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details