Radiall RF Coaxial Termination R404102000

Description
SMA Female Coaxial Termination 4 GHz 1W 50 Ohms
Request a Quote Datasheet
Description
SMA Female Coaxial Termination 4 GHz 1W 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - R404102000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
R404102000
RF Coaxial Termination R404102000
SMA Female Coaxial Termination 4 GHz 1W 50 Ohms

SMA Female Coaxial Termination 4 GHz 1W 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number R404102000
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Coaxial Termination - 5o215003S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION N-M 50W RoHS - TERM-50W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
View Details