HUBER+SUHNER AG RF Coaxial Termination 85218437

Description
Precision Termination, Low Power. Product Configuration: Connector, SMA-precision plug (male).
Request a Quote
Description
Precision Termination, Low Power. Product Configuration: Connector, SMA-precision plug (male).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 22645868 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
22645868
RF Coaxial Termination 22645868
Precision Termination, Low Power. Product Configuration: Connector, SMA-precision plug (male).

Precision Termination, Low Power. Product Configuration: Connector, SMA-precision plug (male).

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 22645868
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT5005 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
View Details
TERM SMA-F DC-18GHz 1W RoHS - ANNEF-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Coaxial Termination T3M - T3M - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 40000 MHz
View Details
Power Cable Terminations - 074061-018 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details