Winchester Interconnect RF Coaxial Termination HBC310X075

Description
BNC Precision 75 Ohm Terminator; Precision 1% Tolerance.
Request a Quote
Description
BNC Precision 75 Ohm Terminator; Precision 1% Tolerance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - HBC310X075 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
HBC310X075
RF Coaxial Termination HBC310X075
BNC Precision 75 Ohm Terminator; Precision 1% Tolerance.

BNC Precision 75 Ohm Terminator; Precision 1% Tolerance.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number HBC310X075
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT18K5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
SolderSleeve Shield Terminators - 157323N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details