Spectrum Control RF Coaxial Termination 3206-NMC

Description
Terminations, Type N MALE, DC - 6 GHz, 2 Watts. With Chain.
Request a Quote Datasheet
Description
Terminations, Type N MALE, DC - 6 GHz, 2 Watts. With Chain.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 3206-NMC - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
3206-NMC
RF Coaxial Termination 3206-NMC
Terminations, Type N MALE, DC - 6 GHz, 2 Watts. With Chain.

Terminations, Type N MALE, DC - 6 GHz, 2 Watts. With Chain.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 3206-NMC
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2115003N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
Power Cable Terminations - 006843-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
TERM / 2.4MM-F / 50GHZ RoHS - ANNEF-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details