DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 750 800 850 900 950 1000 1020 1030 1040 1050 1060 1070 1071 1072 1073 1074 1075 1076 1077 1078 1079 1080 1081 1082 1083 1090 1100 1110 1120 1130 1140 1150 1200 1250 1300 1350 1400 1500 2000 2500 3000 3235
Product Name Notes
"100k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"100k Ohm ±0.25% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"100k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"100k Ohm ±1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"10k Ohm ±0.1% 100mW Power Per Element Isolated 7 Resistor Network/Array ±25ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
"10k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"10k Ohm ±0.25% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"10k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"10k Ohm ±1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"1k Ohm ±0.1% 100mW Power Per Element Isolated 7 Resistor Network/Array ±25ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"1k Ohm ±0.25% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"1k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"1k Ohm ±1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"20k Ohm ±0.1% 100mW Power Per Element Isolated 7 Resistor Network/Array ±25ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
"20k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"20k Ohm ±0.25% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"20k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"20k Ohm ±1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"2k Ohm ±0.1% 100mW Power Per Element Isolated 7 Resistor Network/Array ±25ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
"2k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"2k Ohm ±0.25% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"2k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"2k Ohm ±1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"50k Ohm ±0.1% 100mW Power Per Element Isolated 7 Resistor Network/Array ±25ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
"50k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"5k Ohm ±0.1% 100mW Power Per Element Isolated 7 Resistor Network/Array ±25ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
"5k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"5k Ohm ±0.25% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"5k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"5k Ohm ±1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
1 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
1 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
1.3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
1.3 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
1.4 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
1.4 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
1.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
1.5 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
10 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
10 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
100 mOhms ±5% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
100 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
12 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
12 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
15 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
150 mOhms ±5% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
16 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
16 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
18 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
18 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
180 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
2 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
2.2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
2.2 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
2.3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
2.3 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
2.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
2.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
200 mOhms ±5% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
200 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
22 kOhms ±5% 30W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
22 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
220 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
24.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 1210 (3225 Metric) Metal Foil
240 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
25 mOhms ±5% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
25 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
250 mOhms ±5% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
27 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
27 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
270 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
3.3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
3.3 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
300 mOhms ±5% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
300 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
330 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
360 mOhms ±5% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
390 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
4.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
430 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
470 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
470 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
5 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
5.1 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
5.1 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
5.6 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
5.6 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
50 mOhms ±5% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
500 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
500 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
510 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
560 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
6.8 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
6.8 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
680 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
680 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
7.5 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
7.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
7.5 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
75 mOhms ±5% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
750 mOhms ±5% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
750 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
750 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
750 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant Thick Film
8.2 Ohms ±1% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
8.2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
8.2 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
820 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
820 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
910 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
910 mOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Non-Inductive, Safety Wirewound
NLA100R0D THERMOSENSITIVE
NLA10R00D THERMOSENSITIVE
NLA120R0F THERMOSENSITIVE
NLA250R0D THERMOSENSITIVE
NLA25R00D THERMOSENSITIVE
NLA350R0D THERMOSENSITIVE
NLA350R0F THERMOSENSITIVE
NLA500R0D THERMOSENSITIVE
NLA50R00D THERMOSENSITIVE
NLA5R000D THERMOSENSITIVE
NLB1K000D THERMOSENSITIVE
NLB1K000F THERMOSENSITIVE
NLB500R0F THERMOSENSITIVE
NMP100R0DL T/R THERMOSENSITIVE
NMP10R00DL T/R THERMOSENSITIVE
NMP10R00JL T/R THERMOSENSITIVE
NMP130R0GL T/R THERMOSENSITIVE
NMP20R00FL T/R THERMOSENSITIVE
NMP20R00JL T/R THERMOSENSITIVE
NMP22R00JL T/R THERMOSENSITIVE
NMP250R0DL T/R THERMOSENSITIVE
NMP25R00D T/R THERMOSENSITIVE
NMP50R00DL T/R THERMOSENSITIVE
NMP50R00JL T/R THERMOSENSITIVE
NMP5R000DL T/R THERMOSENSITIVE
NMP6R400F BULK PACK THERMOSENSIT
NMP75R00FL T/R THERMOSENSITIVE
NMP82R00FL T/R THERMOSENSITIVE
NMQ130R0DL T/R THERMOSENSITIVE
NMQ150R0GL T/R THERMOSENSITIVE
NMQ250R0GL T/R THERMOSENSITIVE
NMQ350R0D BULK PACK THERMOSENSIT
NMQ350R0DL T/R THERMOSENSITIVE
NMQ35R00D BULK PACK THERMOSENSIT
NMQ35R00DL T/R THERMOSENSITIVE
NMQ49R0GL T/R THERMOSENSITIVE
NMQ500R0D BULK PACK THERMOSENSIT
NMQ500R0DL T/R THERMOSENSITIVE
NMQ500R0F BULK PACK THERMOSENSIT
NMQ5R0GL T/R THERMOSENSITIVE
NOMC 16P ISO 100K 1%ABS 0.5%RATI
NONMAG 0402 25 PPM 0.1% 1.1K OHM
NONMAG 0402 25 PPM 0.1% 1.2K OHM
NONMAG 0402 25 PPM 0.1% 1.3K OHM
NONMAG 0402 25 PPM 0.1% 1.5K OHM
NONMAG 0402 25 PPM 0.1% 1.6K OHM
NONMAG 0402 25 PPM 0.1% 1.8K OHM
NONMAG 0402 25 PPM 0.1% 100 OHM
NONMAG 0402 25 PPM 0.1% 100K OHM
NONMAG 0402 25 PPM 0.1% 10K OHM
NONMAG 0402 25 PPM 0.1% 110 OHM
NONMAG 0402 25 PPM 0.1% 110K OHM
NONMAG 0402 25 PPM 0.1% 11K OHM
NONMAG 0402 25 PPM 0.1% 120 OHM
NONMAG 0402 25 PPM 0.1% 120K OHM
NONMAG 0402 25 PPM 0.1% 12K OHM
NONMAG 0402 25 PPM 0.1% 130 OHM
NONMAG 0402 25 PPM 0.1% 130K OHM
NONMAG 0402 25 PPM 0.1% 13K OHM
NONMAG 0402 25 PPM 0.1% 150 OHM
NONMAG 0402 25 PPM 0.1% 150K OHM
NONMAG 0402 25 PPM 0.1% 15K OHM
NONMAG 0402 25 PPM 0.1% 160 OHM
NONMAG 0402 25 PPM 0.1% 16K OHM
NONMAG 0402 25 PPM 0.1% 180 OHM
NONMAG 0402 25 PPM 0.1% 18K OHM
NONMAG 0402 25 PPM 0.1% 1K OHM
NONMAG 0402 25 PPM 0.1% 2.2K OHM
NONMAG 0402 25 PPM 0.1% 2.4K OHM
NONMAG 0402 25 PPM 0.1% 2.7K OHM
NONMAG 0402 25 PPM 0.1% 200 OHM
NONMAG 0402 25 PPM 0.1% 20K OHM
NONMAG 0402 25 PPM 0.1% 220 OHM
NONMAG 0402 25 PPM 0.1% 22K OHM
NONMAG 0402 25 PPM 0.1% 240 OHM
NONMAG 0402 25 PPM 0.1% 24K OHM
NONMAG 0402 25 PPM 0.1% 25K OHM
NONMAG 0402 25 PPM 0.1% 270 OHM
NONMAG 0402 25 PPM 0.1% 27K OHM
NONMAG 0402 25 PPM 0.1% 2K OHM
NONMAG 0402 25 PPM 0.1% 3.3K OHM
NONMAG 0402 25 PPM 0.1% 3.6K OHM
NONMAG 0402 25 PPM 0.1% 3.9K OHM
NONMAG 0402 25 PPM 0.1% 300 OHM
NONMAG 0402 25 PPM 0.1% 30K OHM
NONMAG 0402 25 PPM 0.1% 330 OHM
NONMAG 0402 25 PPM 0.1% 33K OHM
NONMAG 0402 25 PPM 0.1% 35K OHM
NONMAG 0402 25 PPM 0.1% 360 OHM
NONMAG 0402 25 PPM 0.1% 36K OHM
NONMAG 0402 25 PPM 0.1% 390 OHM
NONMAG 0402 25 PPM 0.1% 39K OHM
NONMAG 0402 25 PPM 0.1% 3K OHM
NONMAG 0402 25 PPM 0.1% 4.3K OHM
NONMAG 0402 25 PPM 0.1% 4.7K OHM
NONMAG 0402 25 PPM 0.1% 430 OHM
NONMAG 0402 25 PPM 0.1% 43K OHM
NONMAG 0402 25 PPM 0.1% 470 OHM
NONMAG 0402 25 PPM 0.1% 47K OHM
NONMAG 0402 25 PPM 0.1% 5.1K OHM
NONMAG 0402 25 PPM 0.1% 5.6K OHM
NONMAG 0402 25 PPM 0.1% 500 OHM
NONMAG 0402 25 PPM 0.1% 51 OHM
NONMAG 0402 25 PPM 0.1% 510 OHM
NONMAG 0402 25 PPM 0.1% 51K OHM
NONMAG 0402 25 PPM 0.1% 56 OHM
NONMAG 0402 25 PPM 0.1% 560 OHM
NONMAG 0402 25 PPM 0.1% 56K OHM
NONMAG 0402 25 PPM 0.1% 5K OHM
NONMAG 0402 25 PPM 0.1% 6.2K OHM
NONMAG 0402 25 PPM 0.1% 6.8K OHM
NONMAG 0402 25 PPM 0.1% 62 OHM
NONMAG 0402 25 PPM 0.1% 620 OHM
NONMAG 0402 25 PPM 0.1% 62K OHM
NONMAG 0402 25 PPM 0.1% 68 OHM
NONMAG 0402 25 PPM 0.1% 680 OHM
NONMAG 0402 25 PPM 0.1% 68K OHM
NONMAG 0402 25 PPM 0.1% 7.5K OHM
NONMAG 0402 25 PPM 0.1% 75 OHM
NONMAG 0402 25 PPM 0.1% 750 OHM
RES 0 OHM JUMPER 1/10W 0603
RES 0 OHM JUMPER 1/16W 0402
RES 10 OHM 1% 1/10W 0603
RES 100 OHM 1% 1/10W 0603
RES 100K OHM 1% 1/10W 0603
RES 100K OHM 1% 1/16W 0402
RES 10K OHM 1% 1/10W 0603
RES 10K OHM 1% 1/16W 0402
RES 10K OHM 1% 1/8W 0805
RES 1K OHM 1% 1/10W 0603
RES 1K OHM 1% 1/16W 0402
RES 3.3 OHM 5% 5W AXIAL
RES PWR 100W TO-220 1% 1.0 OHM
RES PWR 100W TO-220 1% 1.5 OHM
RES PWR 100W TO-220 1% 10 OHM
RES PWR 100W TO-220 1% 100 OHM
RES PWR 100W TO-220 1% 10K OHM
RES PWR 100W TO-220 1% 15 OHM
RES PWR 100W TO-220 1% 150 OHM
RES PWR 100W TO-220 1% 1K OHM
RES PWR 100W TO-220 1% 20 OHM
RES PWR 100W TO-220 1% 22 OHM
RES PWR 100W TO-220 1% 27 OHM
RES PWR 100W TO-220 1% 3.3 OHM
RES PWR 100W TO-220 1% 30 OHM
RES PWR 100W TO-220 1% 33 OHM
RES PWR 100W TO-220 1% 50 OHM
RES PWR 100W TO-220 1% 51 OHM
RES PWR 100W TO-220 1% 75 OHM
RES PWR 100W TO-220 5% 1.0 OHM
RES PWR 100W TO-220 5% 1.5 OHM
RES PWR 100W TO-220 5% 10 OHM
RES PWR 100W TO-220 5% 100 OHM
RES PWR 100W TO-220 5% 10K OHM
RES PWR 100W TO-220 5% 15 OHM
RES PWR 100W TO-220 5% 150 OHM
RES PWR 100W TO-220 5% 1K OHM
RES PWR 100W TO-220 5% 20 OHM
RES PWR 100W TO-220 5% 22 OHM
RES PWR 100W TO-220 5% 27 OHM
RES PWR 100W TO-220 5% 3.3 OHM
RES PWR 100W TO-220 5% 30 OHM
RES PWR 100W TO-220 5% 33 OHM
RES PWR 100W TO-220 5% 50 OHM
RES PWR 100W TO-220 5% 51 OHM
RES PWR 100W TO-220 5% 75 OHM
RES PWR 30W TO-220 1% 1.0 OHM
RES PWR 30W TO-220 1% 1.5 OHM
RES PWR 30W TO-220 1% 10 OHM
RES PWR 30W TO-220 1% 100 OHM
RES PWR 30W TO-220 1% 10K OHM
RES PWR 30W TO-220 1% 15 OHM
RES PWR 30W TO-220 1% 150 OHM
RES PWR 30W TO-220 1% 1K OHM
RES PWR 30W TO-220 1% 20 OHM
RES PWR 30W TO-220 1% 22 OHM
RES PWR 30W TO-220 1% 27 OHM
RES PWR 30W TO-220 1% 3.3 OHM
RES PWR 30W TO-220 1% 30 OHM
RES PWR 30W TO-220 1% 33 OHM
RES PWR 30W TO-220 1% 50 OHM
RES PWR 30W TO-220 1% 51 OHM
RES PWR 30W TO-220 1% 75 OHM
RES PWR 30W TO-220 5% 1.0 OHM
RES PWR 30W TO-220 5% 1.5 OHM
RES PWR 30W TO-220 5% 10 OHM
RES PWR 30W TO-220 5% 100 OHM
RES PWR 30W TO-220 5% 10K OHM
RES PWR 30W TO-220 5% 15 OHM
RES PWR 30W TO-220 5% 150 OHM
RES PWR 30W TO-220 5% 1K OHM
RES PWR 30W TO-220 5% 20 OHM
RES PWR 30W TO-220 5% 22 OHM
RES PWR 30W TO-220 5% 27 OHM
RES PWR 30W TO-220 5% 3.3 OHM
RES PWR 30W TO-220 5% 30 OHM
RES PWR 30W TO-220 5% 33 OHM
RES PWR 30W TO-220 5% 50 OHM
RES PWR 30W TO-220 5% 51 OHM
RES PWR 30W TO-220 5% 75 OHM
RES PWR 35W TO-220 1% 1.0 OHM
RES PWR 35W TO-220 1% 1.5 OHM
RES PWR 35W TO-220 1% 10 OHM
RES PWR 35W TO-220 1% 100 OHM
RES PWR 35W TO-220 1% 10K OHM
RES PWR 35W TO-220 1% 15 OHM
RES PWR 35W TO-220 1% 150 OHM
RES PWR 35W TO-220 1% 1K OHM
RES PWR 35W TO-220 1% 20 OHM
RES PWR 35W TO-220 1% 22 OHM
RES PWR 35W TO-220 1% 27 OHM
RES PWR 35W TO-220 1% 3.3 OHM
RES PWR 35W TO-220 1% 30 OHM
RES PWR 35W TO-220 1% 33 OHM
RES PWR 35W TO-220 1% 50 OHM
RES PWR 35W TO-220 1% 51 OHM
RES PWR 35W TO-220 1% 75 OHM
RES PWR 35W TO-220 5% 1.0 OHM
RES PWR 35W TO-220 5% 1.5 OHM
RES PWR 35W TO-220 5% 10 OHM
RES PWR 35W TO-220 5% 100 OHM
RES PWR 35W TO-220 5% 10K OHM
RES PWR 35W TO-220 5% 15 OHM
RES PWR 35W TO-220 5% 150 OHM
RES PWR 35W TO-220 5% 1K OHM
RES PWR 35W TO-220 5% 20 OHM
RES PWR 35W TO-220 5% 22 OHM
RES PWR 35W TO-220 5% 27 OHM
RES PWR 35W TO-220 5% 3.3 OHM
RES PWR 35W TO-220 5% 30 OHM
RES PWR 35W TO-220 5% 33 OHM
RES PWR 35W TO-220 5% 50 OHM
RES PWR 35W TO-220 5% 51 OHM
RES PWR 35W TO-220 5% 75 OHM
RES PWR 50W TO-220 1% 1.0 OHM
RES PWR 50W TO-220 1% 1.5 OHM
RES PWR 50W TO-220 1% 10 OHM
RES PWR 50W TO-220 1% 100 OHM
RES PWR 50W TO-220 1% 10K OHM
RES PWR 50W TO-220 1% 15 OHM
RES PWR 50W TO-220 1% 150 OHM
RES PWR 50W TO-220 1% 1K OHM
RES PWR 50W TO-220 1% 20 OHM
RES PWR 50W TO-220 1% 22 OHM
RES PWR 50W TO-220 1% 27 OHM
RES PWR 50W TO-220 1% 3.3 OHM
RES PWR 50W TO-220 1% 30 OHM
RES PWR 50W TO-220 1% 33 OHM
RES PWR 50W TO-220 1% 50 OHM
RES PWR 50W TO-220 1% 51 OHM
RES PWR 50W TO-220 1% 75 OHM
RES PWR 50W TO-220 5% 1.0 OHM
RES PWR 50W TO-220 5% 1.5 OHM
RES PWR 50W TO-220 5% 10 OHM
RES PWR 50W TO-220 5% 100 OHM
RES PWR 50W TO-220 5% 10K OHM
RES PWR 50W TO-220 5% 15 OHM
RES PWR 50W TO-220 5% 150 OHM
RES PWR 50W TO-220 5% 1K OHM
RES PWR 50W TO-220 5% 20 OHM
RES PWR 50W TO-220 5% 22 OHM
RES PWR 50W TO-220 5% 27 OHM
RES PWR 50W TO-220 5% 3.3 OHM
RES PWR 50W TO-220 5% 30 OHM
RES PWR 50W TO-220 5% 33 OHM
RES PWR 50W TO-220 5% 50 OHM
RES PWR 50W TO-220 5% 51 OHM
RES PWR 50W TO-220 5% 75 OHM
RES SMD 7.5K OHM 1% 25W TO126
RES SMD 750 OHM 1% 25W TO126
RES SMT02010M0.5A
RES SMT0201100K
RES SMT020110K
RES SMT04020M1A
RES SMT04021.5K
RES SMT0402100
RES SMT0402100K
RES SMT040210
RES SMT040210K
RES SMT0402150
RES SMT040215K
RES SMT04021K
RES SMT04021M
RES SMT04022.2K
RES SMT0402200K
RES SMT040220K
RES SMT040222.1
RES SMT0402220
RES SMT0402240
RES SMT04022K
RES SMT040233.2
RES SMT0402330
RES SMT040233
RES SMT04024.02K
RES SMT04024.75K
RES SMT04024.7K
RES SMT04024.99K
RES SMT040247K
RES SMT040249.9
RES SMT040249.9K
RES SMT0402499
RES SMT040275
RES SMT06030M1A
RES SMT06031.5K
RES SMT0603100
RES SMT0603100K
RES SMT060310
RES SMT060310K
RES SMT0603120
RES SMT0603150
RES SMT060315K
RES SMT06031K
RES SMT06031M
RES SMT06032.21K
RES SMT06032.2K
RES SMT06032.49K
RES SMT0603200
RES SMT0603200K
RES SMT060320K
RES SMT0603274
RES SMT06032K
RES SMT06033.32K
RES SMT0603330
RES SMT06034.75K
RES SMT06034.7K
RES SMT06034.99K
RES SMT060347.5K
RES SMT0603470
RES SMT060347K
RES SMT060349.9
RES SMT060349.9K
RES SMT0603499
RES SMT060375
RES SMT08050M2A
RES SMT08051.5K
RES SMT0805100
RES SMT0805100K
RES SMT080510
RES SMT080510K
RES SMT0805121
RES SMT080515K
RES SMT08051
RES SMT08051K
RES SMT08051M
RES SMT080520K
RES SMT08052K
RES SMT08054.7K
RES SMT08054.99K
RES SMT080549.9
RES SMT12060M2A
RES SMT1206100
RES SMT1206100K
RES SMT120610
RES SMT120610K
RES SMT12061K

<< Prev Next >>