NIC Components Corp. Chip Resistor - Surface Mount NRC12F1003TRF

Description
RES SMT1206100K
Request a Quote Datasheet
Description
RES SMT1206100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC12F1003TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1003TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC12F1003TRFTR-ND
RES SMT1206100K

RES SMT1206100K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12F1003TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1003TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC12F1003TRFDKR-ND
RES SMT1206100K

RES SMT1206100K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12F1003TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12F1003TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC12F1003TRFCT-ND
RES SMT1206100K

RES SMT1206100K

Buy Now Datasheet
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1063
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1063
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4412
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4412
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC12F1003TRFTR-ND 09AH1063
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details