NIC Components Corp. Chip Resistor - Surface Mount NRC10F1502TRF

Description
RES SMT080515K
Request a Quote Datasheet
Description
RES SMT080515K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10F1502TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1502TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10F1502TRFTR-ND
RES SMT080515K

RES SMT080515K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1502TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1502TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10F1502TRFCT-ND
RES SMT080515K

RES SMT080515K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1502TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1502TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10F1502TRFDKR-ND
RES SMT080515K

RES SMT080515K

Buy Now Datasheet
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0999
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0999
RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9887
Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9887
RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 15K, 1%, 0.125W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10F1502TRFTR-ND 08AH0999
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567797P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details