NIC Components Corp. Chip Resistor - Surface Mount NRC04F1001TRF

Description
RES 1K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 1K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F1001TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1001TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F1001TRFTR-ND
RES 1K OHM 1% 1/16W 0402

RES 1K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1001TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1001TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F1001TRFCT-ND
RES SMT04021K

RES SMT04021K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1001TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1001TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F1001TRFDKR-ND
RES SMT04021K

RES SMT04021K

Buy Now Datasheet
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5440
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5440
RES, 1K, 1%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K, 1%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2573
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2573
RES, 1K, 1%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K, 1%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F1001TRFTR-ND 08AH5440
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details