NIC Components Corp. Chip Resistor - Surface Mount NRC10F1004TRF

Description
RES SMT08051M
Request a Quote Datasheet
Description
RES SMT08051M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10F1004TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1004TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10F1004TRFDKR-ND
RES SMT08051M

RES SMT08051M

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1004TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1004TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10F1004TRFTR-ND
RES SMT08051M

RES SMT08051M

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1004TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1004TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10F1004TRFCT-ND
RES SMT08051M

RES SMT08051M

Buy Now Datasheet
Res, 1M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3574
Res, 1M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3574
RES, 1M, 1%, 0.125W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1M, 1%, 0.125W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9769
Res, 1M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9769
RES, 1M, 1%, 0.125W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1M, 1%, 0.125W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0805 1M Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R - 10881-NRC10F1004TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 1M Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R
10881-NRC10F1004TRF
Res Thick Film 0805 1M Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R 10881-NRC10F1004TRF
Res Thick Film 0805 1M Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0805 1M Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 4988-NRC10F1004TRFDKR-ND 08AH3574 10881-NRC10F1004TRF
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components Res Thick Film 0805 1M Ohm 1% 0.125W(1/8W) ±100ppm/C Molded SMD Paper T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details