NIC Components Corp. Chip Resistor - Surface Mount NRC06J100TRF

Description
RES SMT060310
Request a Quote Datasheet
Description
RES SMT060310
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06J100TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J100TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06J100TRFCT-ND
RES SMT060310

RES SMT060310

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J100TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J100TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06J100TRFTR-ND
RES SMT060310

RES SMT060310

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06J100TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06J100TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06J100TRFDKR-ND
RES SMT060310

RES SMT060310

Buy Now Datasheet
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9130
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9130
RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0824
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0824
RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06J100TRFCT-ND 08AH9130
Product Name Chip Resistor - Surface Mount Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9660 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details