NIC Components Corp. Chip Resistor - Surface Mount NRC10F4991TRF

Description
RES SMT08054.99K
Request a Quote Datasheet
Description
RES SMT08054.99K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10F4991TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F4991TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10F4991TRFCT-ND
RES SMT08054.99K

RES SMT08054.99K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F4991TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F4991TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10F4991TRFTR-ND
RES SMT08054.99K

RES SMT08054.99K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F4991TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F4991TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10F4991TRFDKR-ND
RES SMT08054.99K

RES SMT08054.99K

Buy Now Datasheet
Res, 4K99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3845
Res, 4K99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3845
RES, 4K99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0310
Res, 4K99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0310
RES, 4K99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K99, 1%, 0.125W, 0805, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10F4991TRFCT-ND 08AH3845
Product Name Chip Resistor - Surface Mount Res, 4K99, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details