NIC Components Corp. Chip Resistor - Surface Mount NRC10J102TRF

Description
RES SMT08051K
Request a Quote Datasheet
Description
RES SMT08051K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10J102TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J102TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10J102TRFCT-ND
RES SMT08051K

RES SMT08051K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10J102TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J102TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10J102TRFDKR-ND
RES SMT08051K

RES SMT08051K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10J102TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J102TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10J102TRFTR-ND
RES SMT08051K

RES SMT08051K

Buy Now Datasheet
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3960
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3960
RES, 1K, 5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K, 5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0537
Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0537
RES, 1K, 5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K, 5%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10J102TRFCT-ND 08AH3960
Product Name Chip Resistor - Surface Mount Res, 1K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details