NIC Components Corp. Chip Resistor - Surface Mount NRC10F1002TRF

Description
RES 10K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 10K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10F1002TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1002TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10F1002TRFTR-ND
RES 10K OHM 1% 1/8W 0805

RES 10K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1002TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1002TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10F1002TRFDKR-ND
RES 10K OHM 1% 1/8W 0805

RES 10K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1002TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1002TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10F1002TRFCT-ND
RES 10K OHM 1% 1/8W 0805

RES 10K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9765
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9765
RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0946
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0946
RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10F1002TRFTR-ND 08AH9765
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details