NIC Components Corp. Chip Resistor - Surface Mount NRC10ZOTRF

Description
RES SMT08050M2A
Request a Quote Datasheet
Description
RES SMT08050M2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10ZOTRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10ZOTRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10ZOTRFCT-ND
RES SMT08050M2A

RES SMT08050M2A

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10ZOTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10ZOTRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10ZOTRFTR-ND
RES SMT08050M2A

RES SMT08050M2A

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10ZOTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10ZOTRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10ZOTRFDKR-ND
RES SMT08050M2A

RES SMT08050M2A

Buy Now Datasheet
Res, 0R, 0.125W, 0805, Thick Film; Resistor Case / Package Nic Components - 09AH0768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.125W, 0805, Thick Film; Resistor Case / Package Nic Components
09AH0768
Res, 0R, 0.125W, 0805, Thick Film; Resistor Case / Package Nic Components 09AH0768
RES, 0R, 0.125W, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:NRC Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, 0R, 0.125W, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:NRC Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.125W, 0805, Thick Film; Resistor Case / Package Nic Components - 08AH4075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.125W, 0805, Thick Film; Resistor Case / Package Nic Components
08AH4075
Res, 0R, 0.125W, 0805, Thick Film; Resistor Case / Package Nic Components 08AH4075
RES, 0R, 0.125W, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:NRC Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, 0R, 0.125W, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:NRC Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10ZOTRFCT-ND 09AH0768
Product Name Chip Resistor - Surface Mount Res, 0R, 0.125W, 0805, Thick Film; Resistor Case / Package Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details