NIC Components Corp. Chip Resistor - Surface Mount NRC06F4752TRF

Description
RES SMT060347.5K
Request a Quote Datasheet
Description
RES SMT060347.5K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F4752TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4752TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F4752TRFCT-ND
RES SMT060347.5K

RES SMT060347.5K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F4752TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4752TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F4752TRFTR-ND
RES SMT060347.5K

RES SMT060347.5K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F4752TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F4752TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F4752TRFDKR-ND
RES SMT060347.5K

RES SMT060347.5K

Buy Now Datasheet
Res, 47K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0665
Res, 47K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0665
RES, 47K5, 1%, 0.1W, 0603, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K5, 1%, 0.1W, 0603, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8832
Res, 47K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8832
RES, 47K5, 1%, 0.1W, 0603, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K5, 1%, 0.1W, 0603, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F4752TRFCT-ND 08AH0665
Product Name Chip Resistor - Surface Mount Res, 47K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573148 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details