NIC Components Corp. Chip Resistor - Surface Mount NRC10F49R9TRF

Description
RES SMT080549.9
Request a Quote Datasheet
Description
RES SMT080549.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10F49R9TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F49R9TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10F49R9TRFCT-ND
RES SMT080549.9

RES SMT080549.9

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F49R9TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F49R9TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10F49R9TRFTR-ND
RES SMT080549.9

RES SMT080549.9

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F49R9TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F49R9TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10F49R9TRFDKR-ND
RES SMT080549.9

RES SMT080549.9

Buy Now Datasheet
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1197
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1197
RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0307
Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0307
RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 49R9, 1%, 0.125W, 0805, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10F49R9TRFCT-ND 08AH1197
Product Name Chip Resistor - Surface Mount Res, 49R9, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879137-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details