Vishay Precision Group RES NET 10K OHM 16P 8RES SMD NOMCT16031002AT1

Description
RES NET 10Kohm 16P 8RES SMD
Request a Quote Datasheet
Description
RES NET 10Kohm 16P 8RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 16P 8RES SMD - NOMCT16031002AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 16P 8RES SMD
NOMCT16031002AT1
RES NET 10K OHM 16P 8RES SMD NOMCT16031002AT1
RES NET 10Kohm 16P 8RES SMD

RES NET 10Kohm 16P 8RES SMD

Supplier's Site
Resistor Networks, Arrays - NOMCT16-10KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-10KADKR-ND
Resistor Networks, Arrays NOMCT16-10KADKR-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-10KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-10KATR-ND
Resistor Networks, Arrays NOMCT16-10KATR-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-10KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-10KACT-ND
Resistor Networks, Arrays NOMCT16-10KACT-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16031002AT1 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
NOMCT16031002AT1
Resistor Networks, Arrays NOMCT16031002AT1
RES ARRAY 8 RES 10K OHM 16SOIC

RES ARRAY 8 RES 10K OHM 16SOIC

Supplier's Site Datasheet
Resistor Network, 8, 10Kohm, 0.1%, Dil; Resistance Vishay - 48R9778 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8, 10Kohm, 0.1%, Dil; Resistance Vishay
48R9778
Resistor Network, 8, 10Kohm, 0.1%, Dil; Resistance Vishay 48R9778
RESISTOR NETWORK, 8, 10KOHM, 0.1%, DIL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes

RESISTOR NETWORK, 8, 10KOHM, 0.1%, DIL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes

Supplier's Site
Resistor Network, 8, 10Kohm, 0.1%, Dil, Full Reel; Resistance Vishay - 83R8338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 8, 10Kohm, 0.1%, Dil, Full Reel; Resistance Vishay
83R8338
Resistor Network, 8, 10Kohm, 0.1%, Dil, Full Reel; Resistance Vishay 83R8338
RESISTOR NETWORK, 8, 10KOHM, 0.1%, DIL, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR NETWORK, 8, 10KOHM, 0.1%, DIL, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number NOMCT16031002AT1 NOMCT16-10KADKR-ND NOMCT16031002AT1 48R9778 83R8338
Product Name RES NET 10K OHM 16P 8RES SMD Resistor Networks, Arrays Resistor Networks, Arrays Resistor Network, 8, 10Kohm, 0.1%, Dil; Resistance Vishay Resistor Network, 8, 10Kohm, 0.1%, Dil, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC DIP DIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details