NIC Components Corp. Chip Resistor - Surface Mount NRC04F1003TRF

Description
RES 100K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 100K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F1003TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1003TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F1003TRFTR-ND
RES 100K OHM 1% 1/16W 0402

RES 100K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1003TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1003TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F1003TRFDKR-ND
RES SMT0402100K

RES SMT0402100K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1003TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1003TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F1003TRFCT-ND
RES SMT0402100K

RES SMT0402100K

Buy Now Datasheet
Res, 100K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9870
Res, 100K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9870
RES, 100K, 1%, 0.063W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100K, 1%, 0.063W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5445
Res, 100K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5445
RES, 100K, 1%, 0.063W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100K, 1%, 0.063W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F1003TRFTR-ND 07AH9870
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details