NIC Components Corp. Chip Resistor - Surface Mount NRC04F22R1TRF

Description
RES SMT040222.1
Request a Quote Datasheet
Description
RES SMT040222.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F22R1TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F22R1TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F22R1TRFDKR-ND
RES SMT040222.1

RES SMT040222.1

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F22R1TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F22R1TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F22R1TRFCT-ND
RES SMT040222.1

RES SMT040222.1

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F22R1TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F22R1TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F22R1TRFTR-ND
RES SMT040222.1

RES SMT040222.1

Buy Now Datasheet
Res, 22R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7483
Res, 22R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7483
RES, 22R1, 1%, 0.063W, 0402, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22R1, 1%, 0.063W, 0402, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9993
Res, 22R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9993
RES, 22R1, 1%, 0.063W, 0402, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22R1, 1%, 0.063W, 0402, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F22R1TRFDKR-ND 08AH7483
Product Name Chip Resistor - Surface Mount Res, 22R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details