NIC Components Corp. Chip Resistor - Surface Mount NRC12J102TRF

Description
RES SMT12061K
Request a Quote Datasheet
Description
RES SMT12061K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC12J102TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12J102TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC12J102TRFCT-ND
RES SMT12061K

RES SMT12061K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12J102TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12J102TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC12J102TRFDKR-ND
RES SMT12061K

RES SMT12061K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC12J102TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC12J102TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC12J102TRFTR-ND
RES SMT12061K

RES SMT12061K

Buy Now Datasheet
Res, 1K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5701
Res, 1K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5701
RES, 1K, 5%, 0.25W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 5%, 0.25W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1767
Res, 1K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1767
RES, 1K, 5%, 0.25W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 5%, 0.25W, 1206, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC12J102TRFCT-ND 08AH5701
Product Name Chip Resistor - Surface Mount Res, 1K, 5%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers