RES PWR 35W TO-220 5% 22 OHM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-NPM35AJT-22R-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Ceramic Composition |
| Mounting / Packaging | Radial Leads; Radial |
| Resistance Range | 22 ohms |