NIC Components Corp. Chip Resistor - Surface Mount NRC02J103TRF

Description
RES SMT020110K
Request a Quote Datasheet
Description
RES SMT020110K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC02J103TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC02J103TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC02J103TRFDKR-ND
RES SMT020110K

RES SMT020110K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC02J103TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC02J103TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC02J103TRFTR-ND
RES SMT020110K

RES SMT020110K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC02J103TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC02J103TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC02J103TRFCT-ND
RES SMT020110K

RES SMT020110K

Buy Now Datasheet
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH5278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH5278
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH5278
RES, 10K, 5%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 10K, 5%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components - 08AH2482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
08AH2482
Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components 08AH2482
RES, 10K, 5%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 10K, 5%, 0.05W, 0201, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC02J103TRFDKR-ND 08AH5278
Product Name Chip Resistor - Surface Mount Res, 10K, 5%, 0.05W, 0201, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details