NIC Components Corp. Automotive SMD 100 Ohm 0.063W Resistor NRC04F1000TRF

Description
Res Thick Film 0402 100 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD Automotive T/R Product overview: NRC04F1000TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC04F1000TRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 100 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD Automotive T/R Product overview: NRC04F1000TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC04F1000TRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 100 Ohm 0.063W Resistor - 52-NRC04F1000TRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100 Ohm 0.063W Resistor
52-NRC04F1000TRF
Automotive SMD 100 Ohm 0.063W Resistor 52-NRC04F1000TRF
Res Thick Film 0402 100 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD Automotive T/R Product overview: NRC04F1000TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC04F1000TRF can be used for catalog matching and distributor lookup.

Res Thick Film 0402 100 Ohm 1% 0.063W(1/16W) ±100ppm/°C Pad SMD Automotive T/R Product overview: NRC04F1000TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC04F1000TRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - NRC04F1000TRF - 1082676-NRC04F1000TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC04F1000TRF
1082676-NRC04F1000TRF
Chip Resistor - Surface Mount - NRC04F1000TRF 1082676-NRC04F1000TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082676-NRC04F1000TR F Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 100 Ω Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 500 µm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 50 V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082676-NRC04F1000TRF
Length: 1 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 100 Ω
Power Rating: 63 mW
Categories: Chip Resistor - Surface Mount
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 500 µm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 50 V

Buy Now
Chip Resistor - Surface Mount - 4988-NRC04F1000TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1000TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F1000TRFCT-ND
RES SMT0402100

RES SMT0402100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1000TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1000TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F1000TRFTR-ND
RES SMT0402100

RES SMT0402100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1000TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1000TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F1000TRFDKR-ND
RES SMT0402100

RES SMT0402100

Buy Now Datasheet
Res, 100R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2572
Res, 100R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2572
RES, 100R, 1%, 0.063W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 100R, 1%, 0.063W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5437
Res, 100R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5437
RES, 100R, 1%, 0.063W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 100R, 1%, 0.063W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-NRC04F1000TRF 1082676-NRC04F1000TRF 4988-NRC04F1000TRFCT-ND 08AH2572
Product Name Automotive SMD 100 Ohm 0.063W Resistor Chip Resistor - Surface Mount - NRC04F1000TRF Chip Resistor - Surface Mount Res, 100R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details