NIC Components Corp. Chip Resistor - Surface Mount NRC04F2400TRF

Description
RES SMT0402240
Request a Quote Datasheet
Description
RES SMT0402240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F2400TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2400TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F2400TRFTR-ND
RES SMT0402240

RES SMT0402240

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F2400TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2400TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F2400TRFCT-ND
RES SMT0402240

RES SMT0402240

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F2400TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F2400TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F2400TRFDKR-ND
RES SMT0402240

RES SMT0402240

Buy Now Datasheet
Res, 240R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0010
Res, 240R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0010
RES, 240R, 1%, 0.063W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 240R, 1%, 0.063W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7516
Res, 240R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7516
RES, 240R, 1%, 0.063W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 240R, 1%, 0.063W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F2400TRFTR-ND 08AH0010
Product Name Chip Resistor - Surface Mount Res, 240R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details