NIC Components Corp. Chip Resistor - Surface Mount NRC10J101TRF

Description
RES SMT0805100
Request a Quote Datasheet
Description
RES SMT0805100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10J101TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J101TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10J101TRFCT-ND
RES SMT0805100

RES SMT0805100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10J101TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J101TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10J101TRFDKR-ND
RES SMT0805100

RES SMT0805100

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10J101TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10J101TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10J101TRFTR-ND
RES SMT0805100

RES SMT0805100

Buy Now Datasheet
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0535
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0535
RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1305
Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1305
RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 100R, 5%, 0.125W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10J101TRFCT-ND 09AH0535
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details