NIC Components Corp. Chip Resistor - Surface Mount NRC06ZOTRF

Description
RES 0 OHM JUMPER 1/10W 0603
Request a Quote
Description
RES 0 OHM JUMPER 1/10W 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NRC06 resistor is a 0603-sized thick film chip resistor with a power rating of 100mW and a current rating of 1A. It features a maximum working voltage of 50V and can withstand an overload voltage of up to 100V. The resistor is available with a resistance tolerance of ±1% (F) or ±5% (J) and has a temperature coefficient of ±200 ppm/°C. The resistance range spans from 1.0 ohm to 10 megohms, making it suitable for various applications. The product is AEC-Q200 qualified (except for the 01005 case size) and is RoHS compliant. It is designed for both flow and reflow soldering processes, ensuring versatility in manufacturing. The NRC06 is constructed with a glass overcoat for enhanced mechanical strength and longevity.

Datasheet Summary
Powered by GS/AI

The NRC06 resistor is a 0603-sized thick film chip resistor with a power rating of 100mW and a current rating of 1A. It features a maximum working voltage of 50V and can withstand an overload voltage of up to 100V. The resistor is available with a resistance tolerance of ±1% (F) or ±5% (J) and has a temperature coefficient of ±200 ppm/°C. The resistance range spans from 1.0 ohm to 10 megohms, making it suitable for various applications. The product is AEC-Q200 qualified (except for the 01005 case size) and is RoHS compliant. It is designed for both flow and reflow soldering processes, ensuring versatility in manufacturing. The NRC06 is constructed with a glass overcoat for enhanced mechanical strength and longevity.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06ZOTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06ZOTRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06ZOTRFTR-ND
RES 0 OHM JUMPER 1/10W 0603

RES 0 OHM JUMPER 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06ZOTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06ZOTRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06ZOTRFDKR-ND
RES SMT06030M1A

RES SMT06030M1A

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06ZOTRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06ZOTRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06ZOTRFCT-ND
RES SMT06030M1A

RES SMT06030M1A

Buy Now Datasheet
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Nic Components - 08AH9343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Nic Components
08AH9343
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Nic Components 08AH9343
RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:NRC Series; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohmRoHS Compliant: Yes

RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:NRC Series; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0603, Thick Film; Resistor Case / Package Nic Components - 08AH0933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0603, Thick Film; Resistor Case / Package Nic Components
08AH0933
Res, 0R, 0603, Thick Film; Resistor Case / Package Nic Components 08AH0933
RES, 0R, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:NRC Series; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mmRoHS Compliant: Yes

RES, 0R, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:NRC Series; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.45mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4988-NRC06ZOTRFTR-ND 4988-NRC06ZOTRFDKR-ND 08AH9343
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Nic Components
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details