NIC Components Corp. Chip Resistor - Surface Mount NRC04F4702TRF

Description
RES SMT040247K
Request a Quote Datasheet
Description
RES SMT040247K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F4702TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4702TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F4702TRFDKR-ND
RES SMT040247K

RES SMT040247K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4702TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4702TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F4702TRFCT-ND
RES SMT040247K

RES SMT040247K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F4702TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F4702TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F4702TRFTR-ND
RES SMT040247K

RES SMT040247K

Buy Now Datasheet
Res, 47K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0127
Res, 47K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0127
RES, 47K, 1%, 0.063W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K, 1%, 0.063W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7756
Res, 47K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7756
RES, 47K, 1%, 0.063W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K, 1%, 0.063W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F4702TRFDKR-ND 08AH0127
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details