NIC Components Corp. Chip Resistor - Surface Mount NRC06F2000TRF

Description
RES SMT0603200
Request a Quote Datasheet
Description
RES SMT0603200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F2000TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F2000TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F2000TRFTR-ND
RES SMT0603200

RES SMT0603200

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F2000TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F2000TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F2000TRFDKR-ND
RES SMT0603200

RES SMT0603200

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F2000TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F2000TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F2000TRFCT-ND
RES SMT0603200

RES SMT0603200

Buy Now Datasheet
Res, 200R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8486
Res, 200R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8486
RES, 200R, 1%, 0.1W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 200R, 1%, 0.1W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3170
Res, 200R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3170
RES, 200R, 1%, 0.1W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 200R, 1%, 0.1W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F2000TRFTR-ND 08AH8486
Product Name Chip Resistor - Surface Mount Res, 200R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers