NIC Components Corp. Chip Resistor - Surface Mount NRC10F1003TRF

Description
RES SMT0805100K
Request a Quote Datasheet
Description
RES SMT0805100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10F1003TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1003TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10F1003TRFDKR-ND
RES SMT0805100K

RES SMT0805100K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1003TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1003TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10F1003TRFCT-ND
RES SMT0805100K

RES SMT0805100K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1003TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1003TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10F1003TRFTR-ND
RES SMT0805100K

RES SMT0805100K

Buy Now Datasheet
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9767
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9767
RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3573
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3573
RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10F1003TRFDKR-ND 08AH9767
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details