NIC Components Corp. Chip Resistor - Surface Mount NRC10F1001TRF

Description
RES SMT08051K
Request a Quote Datasheet
Description
RES SMT08051K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC10F1001TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1001TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC10F1001TRFCT-ND
RES SMT08051K

RES SMT08051K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1001TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1001TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC10F1001TRFDKR-ND
RES SMT08051K

RES SMT08051K

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC10F1001TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC10F1001TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC10F1001TRFTR-ND
RES SMT08051K

RES SMT08051K

Buy Now Datasheet
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH9763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH9763
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH9763
RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH0945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH0945
Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH0945
RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 1K, 1%, 0.125W, 0805, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC10F1001TRFCT-ND 08AH9763
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details