NIC Components Corp. Chip Resistor - Surface Mount NRC06F49R9TRF

Description
RES SMT060349.9
Request a Quote Datasheet
Description
RES SMT060349.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F49R9TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F49R9TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F49R9TRFTR-ND
RES SMT060349.9

RES SMT060349.9

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F49R9TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F49R9TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F49R9TRFCT-ND
RES SMT060349.9

RES SMT060349.9

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F49R9TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F49R9TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F49R9TRFDKR-ND
RES SMT060349.9

RES SMT060349.9

Buy Now Datasheet
Res, 49R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0671
Res, 49R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0671
RES, 49R9, 1%, 0.1W, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 49R9, 1%, 0.1W, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8842
Res, 49R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8842
RES, 49R9, 1%, 0.1W, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 49R9, 1%, 0.1W, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F49R9TRFTR-ND 08AH0671
Product Name Chip Resistor - Surface Mount Res, 49R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details