Vishay Intertechnology, Inc. Resistors Resistor Networks, Arrays NOMCT16031001AT1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Resistor Networks, Arrays Series: NOMC Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit Type: Isolated Resistance (Ohms): 1k Tolerance: ±0.1% Number of Resistors: 8
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Resistor Networks, Arrays Series: NOMC Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit Type: Isolated Resistance (Ohms): 1k Tolerance: ±0.1% Number of Resistors: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Resistor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Resistor Networks, Arrays
Resistors Resistor Networks, Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Resistor Networks, Arrays Series: NOMC Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit Type: Isolated Resistance (Ohms): 1k Tolerance: ±0.1% Number of Resistors: 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale Thin Film
Category: Resistors Resistor Networks, Arrays
Series: NOMC
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Circuit Type: Isolated
Resistance (Ohms): 1k
Tolerance: ±0.1%
Number of Resistors: 8

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-1KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-1KACT-ND
Resistor Networks, Arrays NOMCT16-1KACT-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-1KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-1KATR-ND
Resistor Networks, Arrays NOMCT16-1KATR-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - NOMCT16-1KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
NOMCT16-1KADKR-ND
Resistor Networks, Arrays NOMCT16-1KADKR-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number NOMCT16-1KACT-ND
Product Name Resistors Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Number of Resistors 8 8
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers