NIC Components Corp. Chip Resistor - Surface Mount NRC06F1500TRF

Description
RES SMT0603150
Request a Quote Datasheet
Description
RES SMT0603150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F1500TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1500TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F1500TRFDKR-ND
RES SMT0603150

RES SMT0603150

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1500TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1500TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F1500TRFTR-ND
RES SMT0603150

RES SMT0603150

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F1500TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F1500TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F1500TRFCT-ND
RES SMT0603150

RES SMT0603150

Buy Now Datasheet
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8367
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8367
RES, 150R, 1%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 150R, 1%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3107
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3107
RES, 150R, 1%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 150R, 1%, 0.1W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F1500TRFDKR-ND 08AH8367
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details