NIC Components Corp. Chip Resistor - Surface Mount NRC04F1004TRF

Description
RES SMT04021M
Request a Quote Datasheet
Description
RES SMT04021M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC04F1004TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1004TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC04F1004TRFDKR-ND
RES SMT04021M

RES SMT04021M

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1004TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1004TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC04F1004TRFCT-ND
RES SMT04021M

RES SMT04021M

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC04F1004TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC04F1004TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC04F1004TRFTR-ND
RES SMT04021M

RES SMT04021M

Buy Now Datasheet
Res, 1M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9872
Res, 1M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9872
RES, 1M, 1%, 0.063W, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M, 1%, 0.063W, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5447
Res, 1M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5447
RES, 1M, 1%, 0.063W, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M, 1%, 0.063W, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC04F1004TRFDKR-ND 07AH9872
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details