NIC Components Corp. Chip Resistor - Surface Mount NRC06F75R0TRF

Description
RES SMT060375
Request a Quote Datasheet
Description
RES SMT060375
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 4988-NRC06F75R0TRFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F75R0TRFCT-ND
Chip Resistor - Surface Mount 4988-NRC06F75R0TRFCT-ND
RES SMT060375

RES SMT060375

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F75R0TRFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F75R0TRFTR-ND
Chip Resistor - Surface Mount 4988-NRC06F75R0TRFTR-ND
RES SMT060375

RES SMT060375

Buy Now Datasheet
Chip Resistor - Surface Mount - 4988-NRC06F75R0TRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4988-NRC06F75R0TRFDKR-ND
Chip Resistor - Surface Mount 4988-NRC06F75R0TRFDKR-ND
RES SMT060375

RES SMT060375

Buy Now Datasheet
Res, 75R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0764
Res, 75R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0764
RES, 75R, 1%, 0.1W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75R, 1%, 0.1W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9018
Res, 75R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9018
RES, 75R, 1%, 0.1W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 75R, 1%, 0.1W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4988-NRC06F75R0TRFCT-ND 08AH0764
Product Name Chip Resistor - Surface Mount Res, 75R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details