The NRC10 series thick film chip resistor, specifically the 10 ohm variant, features a power rating of 0.125W and is housed in an 0805 case size. It is rated for a maximum working voltage of 150V and can withstand overload voltages up to 300V. The resistor has a tolerance of ±5%, making it suitable for general-purpose applications. It is AEC-Q200 qualified, ensuring reliability in automotive applications, and is RoHS compliant. The construction includes a glass overcoat for enhanced mechanical strength and longevity, and it is compatible with both flow and reflow soldering processes. This resistor is designed for operation within a temperature range of -55°C to +155°C.
RES, 10R, 5%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
RES, 10R, 5%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4988-NRC10J100TRFCT-ND | 08AH1304 |
| Product Name | Chip Resistor - Surface Mount | Res, 10R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 5 +/- % |